Product Details
The LTC6655 is a complete family of precision bandgap voltage references, offering exceptional noise and drift performance. This low noise and drift is ideally suited for the high resolution measurements required by instrumentation and test equipment. In addition, the LTC6655 is fully specified over the temperature range of –40°C to 125°C, ensuring its suitability for demanding automotive and industrial applications. Advanced curvature compensation allows this bandgap reference to achieve a drift of less than 2ppm/°C with a predictable temperature characteristic and an output voltage accurate to ±0.025%, reducing or eliminating the need for calibration.
The LTC6655 can be powered from as little as 500mV above the output voltage to as much as 13.2V. Superior load regulation with source and sink capability, coupled with exceptional line rejection, ensures consistent performance over a wide range of operating conditions. A shutdown mode is provided for low power applications.
The LTC6655 references are offered in an 8-lead MSOP package and an 8-lead LS8 package. The LS8 is a 5mm × 5mm surface mount hermetic package that provides outstanding stability.
Applications
IC VREF SERIES 0.05% 8CLCC
Series Voltage Reference IC Fixed 5V V ±0.05% 5mA 8-CLCC (5x5)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC VREF SERIES 0.05% 8CLCC
Voltage References Ultra Low Noise, 5V Precision Voltage Reference in Ceramic Package
VOLT REF, 5V, LCC-8, -40 TO 125DEG C ROHS COMPLIANT: YES
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | LTC6655CHLS8-5#PBF | LTC6655CHLS8-5#PBF | LTC6655CHLS8-5#PBF-ND | LTC6655CHLS8-5P | LTC6655CHLS8-5#PBF | LTC6655CHLS8-5#PBF | 50AK3949 |
Product Name | 0.25ppm Noise, Low Drift Precision References | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Volt Ref, 5V, Lcc-8, -40 To 125Deg C Rohs Compliant Analog Devices |
Type | Series Voltage Reference | Series | Series | ||||
Package Type | Other; MSOP | Other; 8-CLCC | Other; 8-CLCC | ||||
Life Cycle Stage | Production | Active | |||||
VREF | 5 volts | 5 volts | |||||
TC | 5 ppm/C | 5 ppm/C |