Analog Devices, Inc. 2.7GHz, 5V, Low Noise, Rail-to-Rail Input Differential Amplifier/Driver LTC6405CUD#TRPBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
2.7GHz, 5V, Low Noise, Rail-to-Rail Input Differential Amplifier/Driver
LTC6405CUD#TRPBF
2.7GHz, 5V, Low Noise, Rail-to-Rail Input Differential Amplifier/Driver LTC6405CUD#TRPBF
Product Details The LTC6405 is a very low noise, low distortion, fully differential input/output amplifier optimized for 5V, single supply operation. The LTC6405 input common mode range is rail-to-rail, while the output common mode voltage is independently adjustable by applying a voltage on the VOCM pin. This makes the LTC6405 ideal for level shifting signals with a wide common mode range for driving 12-bit to 16-bit single supply, differential input ADCs. A 2.7GHz gain-bandwidth product results in 65dB linearity for 50MHz input signals. The LTC6405 is unity gain stable and the closed-loop bandwidth extends from DC to 800MHz. The output voltage swing extends from near-ground to 4V, to be compatible with a wide range of ADC converter input requirements. The LTC6405 draws only 18mA, and has a hardware shutdown feature which reduces current consumption to 400μA. The LTC6405 is available in a compact 3mm × 3mm 16‑pin leadless QFN package, as well as an 8-lead MSOP package, and operates over a –40°C to 85°C temperature range. Applications Differential Input ADC Driver Single-Ended to Differential Conversion Level-Shifting Ground-Referenced Signals Level-Shifting VCC-Referenced Signals High-Linearity Direct Conversion Receivers

Product Details

The LTC6405 is a very low noise, low distortion, fully differential input/output amplifier optimized for 5V, single supply operation. The LTC6405 input common mode range is rail-to-rail, while the output common mode voltage is independently adjustable by applying a voltage on the VOCM pin. This makes the LTC6405 ideal for level shifting signals with a wide common mode range for driving 12-bit to 16-bit single supply, differential input ADCs.

A 2.7GHz gain-bandwidth product results in 65dB linearity for 50MHz input signals. The LTC6405 is unity gain stable and the closed-loop bandwidth extends from DC to 800MHz. The output voltage swing extends from near-ground to 4V, to be compatible with a wide range of ADC converter input requirements. The LTC6405 draws only 18mA, and has a hardware shutdown feature which reduces current consumption to 400μA.

The LTC6405 is available in a compact 3mm × 3mm 16‑pin leadless QFN package, as well as an 8-lead MSOP package, and operates over a –40°C to 85°C temperature range.

Applications

  • Differential Input ADC Driver
  • Single-Ended to Differential Conversion
  • Level-Shifting Ground-Referenced Signals
  • Level-Shifting VCC-Referenced Signals
  • High-Linearity Direct Conversion Receivers
Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
LTC6405CUD#TRPBF
High Speed Operational Amplifiers LTC6405CUD#TRPBF
High Speed Operational Amplifiers 2.7GHz 5V 800 MHz, Low Noise, Rail to Rail Input Differential Amplifier/Driver

High Speed Operational Amplifiers 2.7GHz 5V 800 MHz, Low Noise, Rail to Rail Input Differential Amplifier/Driver

Supplier's Site Datasheet
Linear - Amplifiers - Special Purpose - LTC6405CUD#TRPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
LTC6405CUD#TRPBF
Linear - Amplifiers - Special Purpose LTC6405CUD#TRPBF
IC ADC DRIVER 16QFN

IC ADC DRIVER 16QFN

Supplier's Site Datasheet
Special Purpose Amplifiers - LTC6405CUD#TRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
LTC6405CUD#TRPBF
Special Purpose Amplifiers LTC6405CUD#TRPBF
ADC Driver IC Data Acquisition 16-QFN (3x3)

ADC Driver IC Data Acquisition 16-QFN (3x3)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Special Purpose Amplifiers
LTC6405CUD#TRPBF-ND
Special Purpose Amplifiers LTC6405CUD#TRPBF-ND
ADC Driver IC Data Acquisition 16-QFN (3x3)

ADC Driver IC Data Acquisition 16-QFN (3x3)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LTC6405CUD#TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LTC6405CUD#TRPBF
Integrated Circuits (ICs) - Linear - Amplifiers LTC6405CUD#TRPBF
IC ADC DRIVER 16QFN

IC ADC DRIVER 16QFN

Supplier's Site

Technical Specifications

  Analog Devices, Inc. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number LTC6405CUD#TRPBF LTC6405CUD#TRPBF LTC6405CUD#TRPBF LTC6405CUD#TRPBF LTC6405CUD#TRPBF-ND LTC6405CUD#TRPBF
Product Name 2.7GHz, 5V, Low Noise, Rail-to-Rail Input Differential Amplifier/Driver High Speed Operational Amplifiers Linear - Amplifiers - Special Purpose Special Purpose Amplifiers Special Purpose Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Device Type Differential Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Ground Sense Operational Amplifier - BA3472RFVM - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 3 to 36 volts
View Details
2 suppliers
 - 1333374P - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2 to 36 volts
Logic Output TTL; CMOS; CMOS, MOS, TTL
Package Type MSOP; MSOP
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
6 suppliers