Analog Devices, Inc. Detector/Controller LTC5505-1ES5#TRMPBF

Description
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA. The LTC5505-1 operates with input power levels from –28dBm to 18dBm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LTC55051ES5TRMP - Richardson RFPD
Geneva, IL, United States
Detector/Controller
LTC55051ES5TRMP
Detector/Controller LTC55051ES5TRMP
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA. The LTC5505-1 operates with input power levels from –28dBm to 18dBm.

The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH.

The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.

The LTC5505-1 operates with input power levels from –28dBm to 18dBm.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LTC55051ES5TRMP
Product Name Detector/Controller
Frequency Range 300 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Detector - 184010KS - KRYTAR, Inc.
Specs
Frequency Range 18000 to 40000 MHz
Connector Type BNC; SMA; SMC; 2.4mm; 2.92 mm
View Details
0.01-18GHz Positive SMA Coaxial Detector - ZRD20S-18P - ZTS Technologies Co., Ltd
Specs
Frequency Range 10 to 18000 MHz
dBm Measurement Range -30 dBm
Connector Type SMA
View Details