RS-485 Interface IC 4x L Pwr RS485 Drvr
Linear Technologyâs RS485 standards are widely used in local networks as well as data transfer over long distances and they are ideal in industrial and commercial applications. The Profibus (Process Field Bus) protocol is carried out for fieldbus solutions in factory and process automation environments. The RS422 standard is similar to the RS485 standard but does not permit multiple drivers on a bus. The RS485 Transceiver (formally TIA-485) defines a differential data transmission up to 10Mbps.The low power CMOS RS485/RS422 Interface transceivers feature failsafe receivers, high voltage, high data rates, high ESD protection types and transceivers (TXRX) featuring pin-controlled switchable 120 Ohm termination resistors.
Balanced line offers excellent noise rejection
Number of Transmitters = 4 (RS-485)
Number of Drivers per Line = 10 (RS-422), 32 (RS-485)
Transmitter Signal Type = Differential
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Mounting Type = Surface Mount
Package Type = SOIC W
Pin Count = 16
Interface Standards = RS-485
Dimensions = 10.49 x 7.6 x 2.34mm
Delivery on production packaging - Tube. This product is non-returnable.
Linear Technologyâs RS485 standards are widely used in local networks as well as data transfer over long distances and they are ideal in industrial and commercial applications. The Profibus (Process Field Bus) protocol is carried out for fieldbus solutions in factory and process automation environments. The RS422 standard is similar to the RS485 standard but does not permit multiple drivers on a bus. The RS485 Transceiver (formally TIA-485) defines a differential data transmission up to 10Mbps.The low power CMOS RS485/RS422 Interface transceivers feature failsafe receivers, high voltage, high data rates, high ESD protection types and transceivers (TXRX) featuring pin-controlled switchable 120 Ohm termination resistors.
Balanced line offers excellent noise rejection
Number of Transmitters = 4 (RS-485)
Number of Drivers per Line = 10 (RS-422), 32 (RS-485)
Transmitter Signal Type = Differential
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Mounting Type = Surface Mount
Package Type = SOIC W
Pin Count = 16
Interface Standards = RS-485
Dimensions = 10.49 x 7.6 x 2.34mm
Linear Technologyâs RS485 standards are widely used in local networks as well as data transfer over long distances and they are ideal in industrial and commercial applications. The Profibus (Process Field Bus) protocol is carried out for fieldbus solutions in factory and process automation environments. The RS422 standard is similar to the RS485 standard but does not permit multiple drivers on a bus. The RS485 Transceiver (formally TIA-485) defines a differential data transmission up to 10Mbps.The low power CMOS RS485/RS422 Interface transceivers feature failsafe receivers, high voltage, high data rates, high ESD protection types and transceivers (TXRX) featuring pin-controlled switchable 120 Ohm termination resistors.
Balanced line offers excellent noise rejection
Number of Transmitters = 4 (RS-485)
Number of Drivers per Line = 10 (RS-422), 32 (RS-485)
Transmitter Signal Type = Differential
Power Supply Type = Single
Typical Single Supply Voltage = 5 V
Mounting Type = Surface Mount
Package Type = SOIC W
Pin Count = 16
Interface Standards = RS-485
Dimensions = 10.49 x 7.6 x 2.34mm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC DRIVER 4/0 16SOIC
Device Type:Differential Bus / Line Driver; IC Interface Type:RS422, RS485; No. of Drivers:4Drivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes
VAST STOCK CO., LIMITED | RS Components, Ltd. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | LTC486CSW#PBF | 5455461P | LTC486CSW#PBF | LTC486CSW#PBF | 51AK7265 |
Product Name | RS-485 Interface IC | Interface - Miscellaneous | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Device Type Analog Devices | |
Features | RoHS | RoHS | |||
Supply Voltage | 5V | 5V | Other | Other; 4.75V | |
Data Rate | 10000 to ? kbps | ||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
Package Type | SO-16 | SOIC; SOIC W | SOIC |