IC REG LIN POS PROG 500MA 10DFN
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LIN POS PROG 500MA 10DFN
Linear Voltage Regulator IC Positive Programmable 1 Output 500mA 10-DFN (3x3)
Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3045MPDD#TRPBF | LT3045MPDDTRPBF | LT3045MPDD#TRPBF | 161-LT3045MPDD#TRPBFTR-ND |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage | 0.0 volts | 0.0 to 15 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
Special Features | Enable, Power Good | Reverse Voltage Protection; Input Overcurrent Protection | ||
Regulator Type | Standard | |||
Output Polarity | Positive |