LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
IC REG LINEAR -3.3V 1.5A 12MSOP
IC REG LINEAR -3.3V 1.5A 12MSOP
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
IC REG LINEAR -3.3V 1.5A 12MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | LIXINC Electronics Co., Limited | Richardson RFPD | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT3015IMSE-3.3#PBF | LT3015IMSE-3.3#PBF | LT3015IMSE-3.3#PBF | LT3015IMSE-3.3#PBF | LT3015IMSE-3.3#PBF-ND | LT3015IMSE-3.3#PBF | LT3015IMSE-3.3P |
Product Name | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | Voltage Regulator |
Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
Package Type | SSOP; Other; 12-TSSOP (0.118\", 3.00mm Width) Exposed Pad | Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | SSOP; Other; Tube | ||||
Life Cycle Stage | Active | Active | |||||
Output Voltage | -3.3 to ? volts | -3.3 volts | -3.3 volts | -3.3 volts | |||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |