Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
Manufacturer: Analog Devices Inc.
Win Source Part Number: 878605-LT3015ET-3.3#
Features: Linear Voltage Regulator IC 1 Output
Package: Tube
Family Name: LT3015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR -3.3V 1.5A TO220-5
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
IC REG LINEAR -3.3V 1.5A TO220-5
IC REG LINEAR -3.3V 1.5A TO220-5
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | 505-LT3015ET-3.3#PBF-ND | 878605-LT3015ET-3.3#PBF | LT3015ET-3.3#PBF | LT3015ET-3.3#PBF | LT3015ET-3.3#PBF | LT3015ET-3.3#PBF | LT3015ET-3.3#PBF | LT3015ET-3.3PBF |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LT3015ET-3.3#PBF | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator |
Regulator Type | Standard | Low Dropout | ||||||
Output Polarity | Negative | Negative | ||||||
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||||
Package Type | TO-220; Other; TO-220-5 | Other; Tube | TO-220; Other; TO-220-5 | TO-220; Other; Tube | TO-220 | |||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable | Reverse Voltage Protection; Input Overcurrent Protection; Enable |