IC REG LINEAR -15V 1.5A TO220-5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
IC REG LINEAR -15V 1.5A TO220-5
IC REG LINEAR -15V 1.5A TO220-5
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Win Source Part Number: 1071575-LT3015ET-15#
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 50
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 mA
Control Features: Enable
Output Configuration: Negative
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -15V
Mounting Type: Through Hole
Package / Case: TO-220-5
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 50dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): LT1963AET-1.5#06PBF;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: 505-LT3015ET-15#PBF,
Base Product Number: LT3015
Voltage Dropout (Max): 0.68V @ 1.5A
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-5
Lingto Electronic Limited | Richardson RFPD | DigiKey | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Win Source Electronics | Nova Technology(HK) Co.,Ltd | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015ET-15#PBF | LT3015ET-15#PBF | 505-LT3015ET-15#PBF-ND | LT3015ET-15#PBF | LT3015ET-15#PBF | LT3015ET-15#PBF | 1071575-LT3015ET-15#PBF | LT3015ET-15#PBF |
Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection; Enable | ||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
Regulator Type | Standard | Low Dropout | Standard | |||||
Output Polarity | Negative | Negative | Negative | Negative | ||||
Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed |