LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 5-DDPAK
IC REG LINEAR -12V 1.5A 5DDPAK
IC REG LINEAR -12V 1.5A 5DDPAK
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT3015EQ-12#TRPBF | LT3015EQ-12#TRPBF-ND | LT3015EQ-12#TRPBF | LT3015EQ-12#TRPBF | LT3015EQ-12TRPB |
Product Name | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulator |
Regulator Type | Standard | ||||
Output Polarity | Negative | ||||
Output Voltage Type | Fixed | ||||
Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |