IC REG LINEAR -2.5V 1.5A 12MSOP
IC REG LINEAR -2.5V 1.5A 12MSOP
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3015EMSE-2.5#TRPBF | LT3015EMSE-2.5#TRPBF | LT3015EMSE-2.5#TRPBF | LT3015EMSE2.5TR | LT3015EMSE-2.5#TRPBF | LT3015EMSE-2.5#TRPBF-ND |
Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulator | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
Output Voltage | -2.5 volts | -2.5 to ? volts | -2.5 volts | |||
IQ | 0.0024 amps | 0.0024 amps | ||||
Output Voltage Type | Fixed; Fixed | Fixed |