Manufacturer: Analog Devices Inc.
Win Source Part Number: 1317011-LT3015EMSE-1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 37
Mounting: Surface Mount
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 mA
Control Features: Enable
Output Configuration: Negative
Voltage - Input (Max): -30V
Voltage - Output (Min/Fixed): -12V
Supplier Device Package: 12-MSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
PSRR: 53dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -2735-LT3015EMSE-12#
Base Product Number: LT3015
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 1.5A
IC REG LINEAR -12V 1.5A 12MSOP
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A 12-MSOP-EP
IC REG LINEAR -12V 1.5A 12MSOP
LDO Voltage Regulators 1.5A, Low Noise, Negative Linear Regulator with Precision Current Limit
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Electronics | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | 1317011-LT3015EMSE-12#PBF | LT3015EMSE-12#PBF | 505-LT3015EMSE-12#PBF-ND | LT3015EMSE-12#PBF | LT3015EMSE-12#PBF | LT3015EMSE-12PB |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulator |
Regulator Type | Standard | Standard | ||||
Output Polarity | Negative | Negative | ||||
Output Voltage Type | Fixed; Fixed | Fixed | ||||
Package Type | SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad | SSOP | |||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | Reverse Voltage Protection; Input Overcurrent Protection |