IC REG LINEAR POS ADJ 20MA 8DFN
IC REG LINEAR POS ADJ 20MA 8DFN
LT3014B - 20mA, 3V to 80V Low Dropout Micropower Linear Regulator
LDO Voltage Regulators 80Vin, 20mA, LDO in DFN
Linear Voltage Regulator IC Positive Adjustable 1 Output 20mA 8-DFN (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR POS ADJ 20MA 8DFN
Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | Rochester Electronics | VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT3014BEDD#PBF | LT3014BEDD#PBF | LT3014BEDD#PBF | LT3014BEDD#PBF | 505-LT3014BEDD#PBF-ND | LT3014BEDD#PBF | LT3014BEDD#PBF |
Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | PMIC - Voltage Regulators - Linear | |
Output Voltage | 1.22 volts | 1.22 volts | 1.22 to 60 volts | ||||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
IQ | 2.00E-5 amps | 2.00E-5 amps | |||||
Regulator Type | Low Dropout | Standard | |||||
Output Polarity | Positive | Positive |