Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
IC REG LINEAR 1.2V 20MA TSOT23-8
LDO Voltage Regulators 3Ua Iq, 20mA, 45V Low Dropout Fault Tolerant Linear Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 20mA TSOT-23-8
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 1.2V 20MA TSOT23-8
Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
Product Number | LT3007ETS8-1.2#TRMPBF | LT3007ETS8-1.2#TRMPBF | LT3007ETS8-1.2#TRMPBF | LT3007ETS8-1.2#TRMPBF-ND | LT3007ETS81.2TR | LT3007ETS8-1.2#TRMPBF |
Product Name | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Output Voltage Type | Fixed; Fixed | Fixed | ||||
Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | ||||
Life Cycle Stage | Active | |||||
Output Voltage | 1.2 to ? volts | 1.2 volts | 1.2 volts | |||
IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |