Analog Devices, Inc. Precision, 100µA Gain Selectable Amplifier LT1991CMS#TRPBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Precision, 100µA Gain Selectable Amplifier
LT1991CMS#TRPBF
Precision, 100µA Gain Selectable Amplifier LT1991CMS#TRPBF
Product Details The LT1991 combines a precision operational amplifier with eight precision resistors to form a one-chip solution for accurately amplifying voltages. Gains from -13 to 14 with a gain accuracy of 0.04% can be achieved using no external components. The device is particularly well suited for use as a difference amplifier, where the excellent resistor matching results in a common mode rejection ratio of greater than 75dB. The amplifier features a 50µV maximum input offset voltage and a gain bandwidth product of 560kHz. The device operates from any supply voltage from 2.7V to 36V and draws only 100µA supply current on a 5V supply. The output swings to within 40mV of either supply rail. The resistors have excellent matching, 0.04% over temperature for the 450k resistors. The matching temperature coefficent is guaranteed less than 3ppm/°C. The resistors are extremely linear with voltage, resulting in a gain nonlinearity of less than 10ppm. The LT1991 is fully specified at 5V and ±15V supplies and from -40°C to 85°C. The device is available in space saving 10-lead MSOP and low profile (0.8mm) 3mm × 3mm DFN packages. Applications Handheld Instrumentation Medical Instrumentation Strain Gauge Amplifiers Differential to Single-Ended Conversion

Product Details

The LT1991 combines a precision operational amplifier with eight precision resistors to form a one-chip solution for accurately amplifying voltages. Gains from -13 to 14 with a gain accuracy of 0.04% can be achieved using no external components. The device is particularly well suited for use as a difference amplifier, where the excellent resistor matching results in a common mode rejection ratio of greater than 75dB.

The amplifier features a 50µV maximum input offset voltage and a gain bandwidth product of 560kHz. The device operates from any supply voltage from 2.7V to 36V and draws only 100µA supply current on a 5V supply. The output swings to within 40mV of either supply rail.

The resistors have excellent matching, 0.04% over temperature for the 450k resistors. The matching temperature coefficent is guaranteed less than 3ppm/°C. The resistors are extremely linear with voltage, resulting in a gain nonlinearity of less than 10ppm.

The LT1991 is fully specified at 5V and ±15V supplies and from -40°C to 85°C. The device is available in space saving 10-lead MSOP and low profile (0.8mm) 3mm × 3mm DFN packages.

Applications

  • Handheld Instrumentation
  • Medical Instrumentation
  • Strain Gauge Amplifiers
  • Differential to Single-Ended Conversion
Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1991CMS#TRPBF
Instrumentation, OP Amps, Buffer Amps LT1991CMS#TRPBF
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LT1991CMS#TRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1991CMS#TRPBF
Integrated Circuits (ICs) - Linear - Amplifiers LT1991CMS#TRPBF
IC OPAMP PGA 1 CIRCUIT 10MSOP

IC OPAMP PGA 1 CIRCUIT 10MSOP

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
LT1991CMS#TRPBF
Precision Amplifiers LT1991CMS#TRPBF
Precision Amplifiers Prec, 100 A Gain Sel Amp

Precision Amplifiers Prec, 100 A Gain Sel Amp

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LT1991CMS#TRPBFDKR-ND
Instrumentation, OP Amps, Buffer Amps LT1991CMS#TRPBFDKR-ND
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LT1991CMS#TRPBFTR-ND
Instrumentation, OP Amps, Buffer Amps LT1991CMS#TRPBFTR-ND
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
LT1991CMS#TRPBFCT-ND
Instrumentation, OP Amps, Buffer Amps LT1991CMS#TRPBFCT-ND
Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Programmable Gain Amplifier 1 Circuit Rail-to-Rail 10-MSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1991CMS#TRPBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LT1991CMS#TRPBF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LT1991CMS#TRPBF
IC OPAMP PGA 1 CIRCUIT 10MSOP

IC OPAMP PGA 1 CIRCUIT 10MSOP

Supplier's Site Datasheet
No. Of Channels Analog Devices - 50AK5146 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Analog Devices
50AK5146
No. Of Channels Analog Devices 50AK5146
No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:110kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Range:± 1.35V to ± 18V, 2.7V to 36V; Amplifier Case Style:MSOP; Product Range:-RoHS Compliant: Yes

No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:110kHz; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Supply Voltage Range:± 1.35V to ± 18V, 2.7V to 36V; Amplifier Case Style:MSOP; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LT1991CMS#TRPBF LT1991CMS#TRPBF LT1991CMS#TRPBF LT1991CMS#TRPBF LT1991CMS#TRPBFDKR-ND LT1991CMS#TRPBF 50AK5146
Product Name Precision, 100µA Gain Selectable Amplifier Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Precision Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps No. Of Channels Analog Devices
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP; DFN SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-MSOP MSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Standards RoHS
Source Current (IS) 0.1300 milliamps 0.1300 milliamps 0.1300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
5 suppliers
Low Noise Dual Supply Voltage Operational Amplifier - BA4558FVT - ROHM Semiconductor GmbH
Specs
Standards RoHS
Closed-Loop Gain (AVCL) 100 V/V
Supply Voltage (VS) 8 to 30 volts
View Details
2 suppliers
 - 54S40/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details