Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-DFN (3x3)
IC REG LINEAR 1.5V 1.1A 8DFN
LDO Voltage Regulators 1.1A, L N, L Drop Lin Reg
IC REG LINEAR 1.5V 1.1A 8DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 1.1A 8-DFN (3x3)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT1965EDD-1.5#TRPBF-ND | LT1965EDD-1.5#TRPBF | LT1965EDD-1.5#TRPBF | LT1965EDD-1.5#TRPBF | LT1965EDD-1.5#TRPBF | LT1965EDD1.5TRP |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulator |
Regulator Type | Standard | |||||
Output Polarity | Positive | |||||
Output Voltage Type | Fixed | Fixed; Fixed | ||||
Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |