Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Voltage Regulators 1.8V Fast Transient 1.5A LDO
IC REG LINEAR 1.8V 1.5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
IC REG LINEAR 1.8V 1.5A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-5
Richardson RFPD | VAST STOCK CO., LIMITED | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1963ET-1.8PBF | LT1963ET-1.8#PBF | LT1963ET-1.8#PBF | 505-LT1963ET-1.8#PBF-ND | LT1963ET-1.8#PBF | LT1963ET-1.8#PBF |
Product Name | Voltage Regulator | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
Regulator Type | Standard | |||||
Output Polarity | Positive | |||||
Output Voltage Type | Fixed | Fixed; Fixed |