Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 8-SO
IC REG LINEAR POS ADJ 1.5A 8SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR POS ADJ 1.5A 8SO
LDO Voltage Regulator, adjust 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Regulator,LDO, Low Noise,Fast Response - Power Management ICs - Low Dropout Voltage Regulators
LDO Voltage Regulator, adjust 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
DigiKey | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | LT1963ES8#PBF-ND | LT1963ES8#PBF | LT1963ES8#PBF | LT1963ES8#PBF | 9013263 |
Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulator | PMIC - Voltage Regulators - Linear | |
Regulator Type | Standard | ||||
Output Polarity | Positive | ||||
Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC | |||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |