LT1963A - 1.5A, Low Noise, Fast Transient Response LDO Regulators
IC REG LINEAR 1.5V 1.5A 8SOIC
IC REG LINEAR 1.5V 1.5A 8SOIC
LDO Voltage Regulators 1.5V Fast Transient 1.5A LDO
LDO Regulator Positive 1.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
LDO Regulator Positive 1.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
LDO Regulator Positive 1.5V 1.5A SOIC8 - Power Management ICs - Low Dropout Voltage Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 8-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
LDO Regulator Pos 1.5V 1.5A 8-Pin SOIC N
Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | RS Components, Ltd. | Quarktwin Technology Ltd. | DigiKey | Richardson RFPD | Utmel Electronic Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1963ES8-1.5#PBF | LT1963ES8-1.5#PBF | LT1963ES8-1.5#PBF | LT1963ES8-1.5#PBF | 7618566P | LT1963ES8-1.5#PBF | LT1963ES8-1.5#PBF-ND | LT1963ES8-1.5PB | 84-LT1963ES8-1.5#PBF |
Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | LDO Regulator Pos 1.5V 1.5A 8-Pin SOIC N | ||
Package Type | SOIC; Other; SOIC8 | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; SOIC | ||||
Special Features | Enable | Reverse Voltage Protection; Input Overcurrent Protection | |||||||
IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |||
Output Voltage | 1.5 volts | 1.5 volts | 1.5 to ? volts | 1.5 volts | |||||
Regulator Category | Low Dropout Voltage Regulators |