Product Details
The LT1521/LT1521-3/LT15
Other features of the LT1521/LT1521-3/LT15
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 924050-LT1521CMS8-3#
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LT1521
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3V 300MA 8MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 3V 300MA 8MSOP
IC REG LINEAR 3V 300MA 8MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
LDO Voltage Regulators 300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown
Analog Devices, Inc. | Win Source Electronics | LIXINC Electronics Co., Limited | Richardson RFPD | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1521CMS8-3#TRPBF | 924050-LT1521CMS8-3#TRPBF | LT1521CMS8-3#TRPBF | LT1521CMS8-3TRP | LT1521CMS8-3#TRPBF | LT1521CMS8-3#TRPBF | LT1521CMS8-3#TRPBF-ND | LT1521CMS8-3#TRPBF |
Product Name | 300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown | PMIC - PMIC - Voltage Regulators - Linear - LT1521CMS8-3#TRPBF | Integrated Circuits | Voltage Regulator | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | |||||
Package Type | SOIC; Other; MSOP | Other; 8-MSOP | SSOP; Other; Tape & Reel (TR) | SSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
Life Cycle Stage | Production | Active | ||||||
Output Voltage | 3 to 5 volts | 3 volts | 3 volts | 3 volts | ||||
IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |