Product Details
The LT1521/LT1521-3/LT15
Other features of the LT1521/LT1521-3/LT15
Applications
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR 3V 300MA 8MSOP
LDO Voltage Regulators 300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown
300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown
IC REG LINEAR 3V 300MA 8MSOP
Analog Devices, Inc. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Rochester Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LT1521CMS8-3#PBF | 505-LT1521CMS8-3#PBF-ND | LT1521CMS8-3PBF | LT1521CMS8-3#PBF | LT1521CMS8-3#PBF | LT1521CMS8-3#PBF | LT1521CMS8-3#PBF |
Product Name | 300mA Low Dropout Regulators with Micropower Quiescent Current and Shutdown | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | |
Output Voltage Type | Adjustable / Variable | Fixed | |||||
Package Type | SOIC; Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; MSOP8 | ||||
Life Cycle Stage | Production | ||||||
Output Voltage | 3 to 5 volts | 3 volts | 3 volts | ||||
IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |