Product Details
The LT1494/LT1495/LT1496
The low bias currents and offset current of the amplifier permit the use of megohm level source resistors without introducing significant errors. Voltage noise at 4µVP-P is remarkably low considering the low supply current.
The LT1494 is available in the 8-Pin MSOP, PDIP and SO packages.The LT1495 is available in plastic 8-Pin PDIP and SO packages with the standard dual op amp pinout. The LT1496 is available in 14-Pin SO and PDIP packages.
Applications
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
Precision Amplifiers 1.5uA Prec R-to-R I/O OP AMP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 2.7kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 1
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 2.7kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
Delivery on production packaging - Tube. This product is non-returnable.
OP Amp Rail-Rail +/-18V/36V MSOP8 - Amplifiers & Comparators - Operational Amplifiers
IC OPAMP GP 1 CIRCUIT 8MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
No. of Amplifiers:1 Amplifier; Bandwidth:2.7kHz; Slew Rate:1V/µs; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Analog Devices, Inc. | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1494IMS8#PBF | LT1494IMS8#PBF | LT1494IMS8#PBF | LT1494IMS8#PBF | LT1494IMS8#PBF | LT1494IMS8#PBF-ND | 8846902 | LT1494IMS8#PBF | LT1494IMS8#PBF | 50AK4780 |
Product Name | 1.5µA Max, Single Precision Rail-to-Rail Input and Output Op Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2.1 to 36 volts | 3 to 5 volts | 2.2 to 36 volts | 2.2 volts | ||||||
GBW | 0.0027 MHz | 0.0027 MHz | 0.0027 MHz | 0.0027 MHz | ||||||
Quiescent Current (IQ) | 1 microamps | |||||||||
VOS | 0.3750 millivolts | 0.2000 millivolts | 0.2000 millivolts |