Qorvo 4-8 GHz (C Band) Low Noise Amplifier CMD270

Description
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-8 GHz (C Band) Low Noise Amplifier - CMD270 - Qorvo
Greensboro, NC, United States
4-8 GHz (C Band) Low Noise Amplifier
CMD270
4-8 GHz (C Band) Low Noise Amplifier CMD270
Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD270 is a broadband MMIC low noise amplifier ideally suited for EW and communications systems where small size and low power consumption are needed. The broadband device delivers greater than 15 dB of gain with a corresponding output 1 dB compression point of +17 dBm and a noise figure of 1.8 dB. The CMD270 is a 50 ohm matched design eliminating the need for external DC blocks and RF port matching. The CMD270 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD270
Product Name 4-8 GHz (C Band) Low Noise Amplifier
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

18W 6GHz QFN Rf Amplifier - 860-QPA0106 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Tray
View Details
300MHz Rf Amplifier - 860-R3005250L - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Bulk
View Details
2-20 GHz (S, C, X, Ku, K Band) Driver Amplifier - CMD295C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
40GHz 2W Rf Amplifier - 860-QPA2040D - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
View Details