Product Details
The LT1490A/LT1491A are dual and quad op amps with a low input offset voltage of 500µV max. The LT1490A/LT1491A operate on all single and split supplies with a total voltage of 2V to 44V, drawing only 40µA of quiescent current per amplifier. These amplifiers are reverse supply protected; they draw virtually no current for reverse supply up to 18V. The input range of the LT1490A/LT1491A includes both supplies and the output swings to both supplies. Unlike most micropower op amps, the LT1490A/LT1491A can drive heavy loads; their rail-to-rail outputs drive 20mA. The LT1490A/LT1491A are unity-gain stable and drive all capacitive loads up to 10,000pF when optional 0.22µF and 150Ω compensation is used.
The LT1490A/LT1491A have a unique input stage that operates and remains high impedance when above the positive supply. The inputs take 44V both differential and common mode even when operating on a 3V supply. Built-in resistors protect the inputs for faults below the negative supply up to 15V. There is no phase reversal of the output for inputs 15V below V– or 44V above V–, independent of V+.
The LT1490A dual op amp is available in the 8-pin MSOP, PDIP and SO packages. For space limited applications LT1490A is available in a 3mm × 3mm × 0.8mm, dual fine pitch leadless package (DFN). The quad LT1491A is available in the 14-pin SO, PDIP and 5mm × 3mm × 0.8mm DFN packages.
Applications
Operational Amplifiers - Op Amps 2x Over-The-Top uP R2R In & Out Op Amps
IC OPAMP GP 2 CIRCUIT 8MSOP
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 180kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
Delivery on production packaging - Tube. This product is non-returnable.
A range of Low Power and Micro Power operational amplifiers from Linear Technology offering minimal power consumption whilst still maintaining good speed and performance characteristics. They are suitable for a wide range of power-conscious applications including battery or solar powered systems, mobile devices, portable Instrumentation, micro-power active filters and low voltage signal processing.
Amplifier Type = Low Power, Precision
Mounting Type = Surface Mount
Package Type = MSOP
Power Supply Type = Dual, Single
Number of Channels per Chip = 2
Pin Count = 8
Typical Single Supply Voltage = 3 V, 5 V
Typical Gain Bandwidth Product = 180kHz
Output Type = Rail to Rail
Typical Dual Supply Voltage = ±15V
OP Amp Dual Rail-Rail +/-22V/44V MSOP8 - Amplifiers & Comparators - Operational Amplifiers
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
No. of Amplifiers:2 Amplifier; Bandwidth:200kHz; Slew Rate:0.07V/µs; Supply Voltage Range:± 1.25V to ± 22V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | DigiKey | LIXINC Electronics Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1490AIMS8#PBF | LT1490AIMS8#PBF | LT1490AIMS8#PBF | 8846756P | LT1490AIMS8#PBF | LT1490AIMS8#PBF | LT1490AIMS8#PBF | 505-LT1490AIMS8#PBF-ND | LT1490AIMS8#PBF | 51AK8081 |
Product Name | Dual Over-The-Top Micropower Rail-to-Rail Input and Output Op Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2 to 44 volts | 3 to 5 volts | 2 volts | 2 to 44 volts | ||||||
GBW | 0.1800 MHz | 0.1800 MHz | 0.2000 MHz | 0.2000 MHz | ||||||
Quiescent Current (IQ) | 40 microamps | |||||||||
IBIAS | 0.0080 µA | 1.00E-3 µA | 1.00E-3 µA |