- Trained on our vast library of engineering resources.

Analog Devices, Inc. 200MHz, 30V/μs 16-Bit Accurate AV ≥ 2 Op Amp LT1468ACDD-2#PBF

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
200MHz, 30V/μs 16-Bit Accurate AV ≥ 2 Op Amp
LT1468ACDD-2#PBF
200MHz, 30V/μs 16-Bit Accurate AV ≥ 2 Op Amp LT1468ACDD-2#PBF
Product Details The LT1468-2 is a precision high speed operational amplifier with 16-bit accuracy, decompensated to be stable in a gain of 2 or greater. The combination of precision and AC performance makes the LT1468-2 the optimum choice for high accuracy applications such as DAC current-to-voltage conversion and ADC buffers. The initial accuracy and drift characteristics of the input offset voltage and inverting input bias current are tailored for inverting applications. The 200MHz gain bandwidth ensures high open-loop gain at frequency for reducing distortion. In noninverting applications such as an ADC buffer, the low distortion and DC accuracy allow full 16-bit AC and DC performance. The high slew rate of the LT1468-2 improves large-signal performance in applications such as active filters and instrumentation amplifiers compared to other precision op amps. The LT1468-2 is specified on power supply voltages of ±5V and ±15V and from –40°C to 85°C. For a unity-gain stable op amp with same DC performance, see the LT1468 datasheet. Applications 16-Bit DAC Current-to-Voltage Converter Precision Instrumentation ADC Buffer Low Distortion Active Filters High Accuracy Data Acquisition Systems Photodiode Amplifiers

Product Details

The LT1468-2 is a precision high speed operational amplifier with 16-bit accuracy, decompensated to be stable in a gain of 2 or greater. The combination of precision and AC performance makes the LT1468-2 the optimum choice for high accuracy applications such as DAC current-to-voltage conversion and ADC buffers. The initial accuracy and drift characteristics of the input offset voltage and inverting input bias current are tailored for inverting applications.

The 200MHz gain bandwidth ensures high open-loop gain at frequency for reducing distortion. In noninverting applications such as an ADC buffer, the low distortion and DC accuracy allow full 16-bit AC and DC performance. The high slew rate of the LT1468-2 improves large-signal performance in applications such as active filters and instrumentation amplifiers compared to other precision op amps.

The LT1468-2 is specified on power supply voltages of ±5V and ±15V and from –40°C to 85°C. For a unity-gain stable op amp with same DC performance, see the LT1468 datasheet.

Applications

  • 16-Bit DAC Current-to-Voltage Converter
  • Precision Instrumentation
  • ADC Buffer
  • Low Distortion Active Filters
  • High Accuracy Data Acquisition Systems
  • Photodiode Amplifiers
Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
LT1468ACDD-2#PBF
High Speed Operational Amplifiers LT1468ACDD-2#PBF
High Speed Operational Amplifiers 200MHz, 30V/ s 16-B Acc AV = 2 Op Amp

High Speed Operational Amplifiers 200MHz, 30V/ s 16-B Acc AV = 2 Op Amp

Supplier's Site Datasheet
Amplifier - Op Amps - LT1468ACDD-2PBF - Richardson RFPD
Geneva, IL, United States
Amplifier - Op Amps
LT1468ACDD-2PBF
Amplifier - Op Amps LT1468ACDD-2PBF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LT1468ACDD-2#PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LT1468ACDD-2#PBF
Instrumentation, OP Amps, Buffer Amps LT1468ACDD-2#PBF
General Purpose Amplifier 1 Circuit 8-DFN (3x3)

General Purpose Amplifier 1 Circuit 8-DFN (3x3)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LT1468ACDD-2#PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LT1468ACDD-2#PBF
Integrated Circuits (ICs) - Linear - Amplifiers LT1468ACDD-2#PBF
IC OPAMP GP 1 CIRCUIT 8DFN

IC OPAMP GP 1 CIRCUIT 8DFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LT1468ACDD-2#PBF - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LT1468ACDD-2#PBF
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LT1468ACDD-2#PBF
IC OPAMP GP 1 CIRCUIT 8DFN

IC OPAMP GP 1 CIRCUIT 8DFN

Supplier's Site Datasheet
Thief River Falls, MN, United States
Instrumentation, OP Amps, Buffer Amps
505-LT1468ACDD-2#PBF-ND
Instrumentation, OP Amps, Buffer Amps 505-LT1468ACDD-2#PBF-ND
General Purpose Amplifier 1 Circuit 8-DFN (3x3)

General Purpose Amplifier 1 Circuit 8-DFN (3x3)

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. VAST STOCK CO., LIMITED Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LT1468ACDD-2#PBF LT1468ACDD-2#PBF LT1468ACDD-2PBF LT1468ACDD-2#PBF LT1468ACDD-2#PBF LT1468ACDD-2#PBF 505-LT1468ACDD-2#PBF-ND
Product Name 200MHz, 30V/μs 16-Bit Accurate AV ≥ 2 Op Amp High Speed Operational Amplifiers Amplifier - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 10 to 36 volts 9 volts
VOS 0.0750 millivolts 0.0300 millivolts
IBIAS 0.0100 µA 0.0100 µA
Quiescent Current (IQ) 3900 microamps
Unlock Full Specs
to access all available technical data

Similar Products

 - 7385301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
GBW 1 MHz
Slew Rate 1 V/µs
View Details
PGA204 Programmable Gain Instrumentation Amplifier - PGA204BU/1K - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
Slew Rate 0.3000 V/µs
View Details
7 suppliers
Dual Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2706BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 2.00E-5 µA
View Details
6 suppliers
 - 5417/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
Life Cycle Stage Rochester-Active
View Details