Product Details
The LT1464 (dual) and LT1465 (quad) are the first micropower op amps (200µA max per amp) to offer picoampere input bias currents (500fA typ) and unity-gain stability for capacitive loads up to 10nF. The output can swing a 10k load to within 1.5V of either supply, just like op amps that require an order of magnitude more supply current. This unique combination of performance makes the LT1464/LT1465 ideal over a wide range of input and output impedances.
In the design and testing of the LT1464/LT1465, particular emphasis has been placed on optimizing performance in the low cost SO-8 (dual) and 14-lead SO (quad) package for ±15V and ±5V supplies. The input common mode range includes the positive rail. Slew rate (0.5V/µs min) and gain bandwidth product (650kHz min) are 100% tested. A full set of matching specifications is also provided.
Applications
IC OPAMP JFET 4 CIRCUIT 14SO
J-FET Amplifier 4 Circuit 14-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
J-FET Amplifier 4 Circuit 14-SO
Operational Amplifiers - Op Amps Quad,200uA/Amp Pico Amp JFET OA
OP Amp Quad GP ±20V 14-Pin SOIC N
IC OPAMP JFET 4 CIRCUIT 14SO
IC OPAMP JFET 4 CIRCUIT 14SO
No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.9V/µs; Supply Voltage Range:± 2.5V to ± 20V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1465CS#PBF | LT1465CS#PBF | LT1465CS#PBF | LT1465CS#PBF | LT1465CS#PBF-ND | LT1465CS#PBF | 84-LT1465CS#PBF | LT1465CS#PBF | LT1465CS#PBF | 51AK8070 |
Product Name | Dual/Quad Micropower, 1MHz C-Load Picoampere Bias Current JFET Input Op Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | OP Amp Quad GP ±20V 14-Pin SOIC N | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 10 to 40 volts | ? to 15 volts | 40 volts | |||||||
GBW | 1 MHz | 1 MHz | 1 MHz | 1 MHz | ||||||
Quiescent Current (IQ) | 145 microamps | |||||||||
IBIAS | 2.00E-6 µA | 5.00E-7 µA | 5.00E-7 µA |