Qorvo 6-18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC CMD245

Description
Qorvo's CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet
Description
Qorvo's CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC - CMD245 - Qorvo
Greensboro, NC, United States
6-18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC
CMD245
6-18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC CMD245
Qorvo's CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.

Qorvo's CMD245 is a wideband GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) ideally suited for C, X, Ku Band military, space and communications designs. At 10 GHz the device delivers 18 dB of gain, a saturated output power of +21 dBm, and a noise figure of 3 dB. With an input signal of 10 GHz the amplifier provides low phase noise performance of -165 dBc/Hz at 10 kHz offset. The CMD245 Low Phase Noise Amplifier MMIC is a 50 ohm matched design which eliminates the need for RF port matching. The CMD245 offers full passivation for increased reliability and moisture protection.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Amplifier and Comparator Chips
Product Number CMD245
Product Name 6-18 GHz (C, X, Ku Band) Low Phase Noise Amplifier MMIC
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.17 GHz 4W Rf Amplifier - 860-QPA9901TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
2 Watt S-Band GaN Driver Amplifier - QPA2935 - Qorvo
Specs
Standards and Certifications RoHS
Package Type plastic overmold
Operating Range Military
View Details
2 suppliers
12GHZ Rf Amplifier - 860-NBB-310 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type Reel - TR
View Details