Product Details
The LT1395/LT1396/LT1397
The LT1395/LT1396/LT1397
For space limited applications, the LT1395 is available in TSOT-23 packages, the LT1396 is available in a tiny 3mm × 3mm × 0.75mm dual fine pitch leadless DFN package, and the LT1397 is available in a tiny 4mm × 3mm × 0.75mm DFN package.
The LT1395/LT1396/LT1397
Applications
IC OPAMP CFA 1 CIRCUIT TSOT23-5
IC OPAMP CFA 1 CIRCUIT TSOT23-5
IC OPAMP CFA 1 CIRCUIT TSOT23-5
Current Feedback Amplifier 1 Circuit TSOT-23-5
High Speed Operational Amplifiers 1x 400MHz C F Amp
IC OPAMP CFA 1 CIRCUIT TSOT23-5
Current Feedback Amplifier 1 Circuit TSOT-23-5
Current Feedback Amplifier 1 Circuit TSOT-23-5
Current Feedback Amplifier 1 Circuit TSOT-23-5
No. of Amplifiers:1 Amplifier; Bandwidth:400MHz; Slew Rate:800V/µs; Supply Voltage Range:± 2V to ± 15V; Amplifier Case Style:TSOT-23; No. of Pins:5Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1395CS5#TRMPBF | LT1395CS5#TRMPBF | LT1395CS5#TRMPBF | LT1395CS5#TRMPBF | LT1395CS5#TRMPBF | LT1395CS5#TRMPBF | 471-LT1395CS5#TRMPBF | LT1395CS5#TRMPBFTR-ND | 51AK8031 |
Product Name | Single 400MHz Current Feedback Amplifier | Integrated Circuits | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | IC OPAMP CFA 1 CIRCUIT TSOT23-5 | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 3 to 12.6 volts | 4 to 12 volts | 4 volts | ||||||
Quiescent Current (IQ) | 4600 microamps | ||||||||
GBW | 400 MHz | ||||||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |