Product Details
The LT1363 is a high speed, very high slew rate operational amplifier with excellent DC performance. The LT1363 features reduced supply current, lower input offset voltage, lower input bias current and higher DC gain than devices with comparable bandwidth. The circuit topology is a voltage feedback amplifier with the slewing characteristics of a current feedback amplifier. The amplifier is a single gain stage with outstanding settling characteristics which makes the circuit an ideal choice for data acquisition systems. The output drives a 150Ω load to ±7.5V with ±15V supplies and to ±3.4V on ±5V supplies. The amplifier is also capable of driving any capacitive load which makes it useful in buffer or cable driver applications.
The LT1363 is a member of a family of fast, high performance amplifiers using this unique topology and employing advanced bipolar complementary processing. For dual and quad amplifier versions of the LT1363 see the LT1364/1365 data sheet. For 50MHz amplifiers with 4mA of supply current per amplifier see the LT1360 and LT1361/1362 data sheets. For lower supply current amplifiers with bandwidths of 12MHz and 25MHz see the LT1354 through LT1359 data sheets. Singles, duals, and quads of each amplifier are available.
Applications
Voltage Feedback Amplifier 1 Circuit 8-PDIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
IC VOLTAGE FEEDBACK 1 CIRC 8DIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Voltage Feedback Amplifier 1 Circuit 8-PDIP
High Speed Operational Amplifiers 6mA 70MHz 1000V/uSec Op Amp
No. of Amplifiers:1 Amplifier; Bandwidth:70MHz; Slew Rate:1kV/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1363CN8#PBF | LT1363CN8#PBF-ND | LT1363CN8#PBF | LT1363CN8#PBF | LT1363CN8#PBF | LT1363CN8#PBF | LT1363CN8#PBF | 51AK7990 |
Product Name | 70MHz, 1000V/µs Op Amp | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | No. Of Amplifiers Analog Devices |
Standards | RoHS | RoHS | ||||||
Supply Voltage (VS) | 3 to 36 volts | 36 volts | ||||||
VOS | 1.5 millivolts | 0.5000 millivolts | ||||||
IBIAS | 2 µA | 0.6000 µA | ||||||
Quiescent Current (IQ) | 6300 microamps |