Product Details
The LT1229/LT1230 dual and quad 100MHz current feedback amplifiers are designed for maximum performance in small packages. Using industry standard pinouts, the dual is available in the 8-pin miniDIP and the 8-pin SO package while the quad is in the 14-pin DIP and 14-pin SO. The amplifiers are designed to operate on almost any available supply voltage from 4V (±2V) to 30V (±15V).
These current feedback amplifiers have very high input impedance and make excellent buffer amplifiers. They maintain their wide bandwidth for almost all closed-loop voltage gains. The amplifiers drive over 30mA of output current and are optimized to drive low impedance loads, such as cables, with excellent linearity at high frequencies.
The LT1229/LT1230 are manufactured on a proprietary complementary bipolar process. For a single amplifier like these see the LT1227 and for better DC accuracy see the LT1223.
Applications
High Speed Operational Amplifiers 2x 100MHz C F Amps
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Current Feedback Amplifier 2 Circuit 8-SO
IC OPAMP CFA 2 CIRCUIT 8SO
Current Feedback Amplifier 2 Circuit 8-SO
IC OPAMP CFA 2 CIRCUIT 8SO
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 100MHz
Typical Dual Supply Voltage = ±2 - ±15V
Typical Slew Rate = 2500V/µs
Maximum Operating Temperature = +70 °C
Delivery on production packaging - Tube. This product is non-returnable.
A range of Current Feedback operational amplifiers from Linear Technology. The current feedback topology employed in these op amps enables better high frequency performance than can be obtained from the more common voltage feedback architecture making these devices ideal for high speed video applications. Typical applications for these high speed op amps include video and RGB amplifiers, . ADSL and cable drivers, test equipment amplifiers and high speed buffers.
Amplifier Type = Current Feedback
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 2
Pin Count = 8
Typical Gain Bandwidth Product = 100MHz
Typical Dual Supply Voltage = ±2 - ±15V
Typical Slew Rate = 2500V/µs
Maximum Operating Temperature = +70 °C
No. of Amplifiers:2 Amplifier; Bandwidth:100MHz; Slew Rate:2.5kV/µs; Supply Voltage Range:± 2V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1229CS8#PBF | LT1229CS8#PBF | LT1229CS8#PBF | LT1229CS8#PBF-ND | LT1229CS8#PBF | LT1229CS8#PBF | LT1229CS8#PBF | 7799154P | 51AK7922 |
Product Name | Dual 100MHz Current Feedback Amplifiers | High Speed Operational Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards | RoHS | RoHS | |||||||
Supply Voltage (VS) | 4 to 36 volts | 30 volts | |||||||
Quiescent Current (IQ) | 6000 microamps | ||||||||
GBW | 100 MHz | 100 MHz | 100 MHz | ||||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 70 C (158 F) |