IC GYROSCOPE YAW RATE 32CBGA
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1142777-ADXRS624BBGZ
Packaging: Tray
Type: Analog
Features: Adjustable Bandwidth, Temperature Sensor
Output Type: Analog Voltage
Supply Current: 3.5mA
Bandwidth: 1Hz ~ 1kHz
Axis: Z (Yaw)
Range °/s: ±50
Sensitivity (mV/°/s): 25
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 32-BFCBGA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ADXRS624
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Gyroscope Z (Yaw) ±50 1Hz ~ 1kHz Analog Voltage 32-CBGA (6.85x6.85)
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | DigiKey | |
---|---|---|---|
Product Category | Gyroscopes | Gyroscopes | Gyroscopes |
Product Number | ADXRS624BBGZ | 1142777-ADXRS624BBGZ | ADXRS624BBGZ-ND |
Product Name | Sensors, Transducers - Motion Sensors - Gyroscopes | Motion Sensors - Motion Sensors - Gyroscopes - ADXRS624BBGZ | Gyroscopes |
Output Options | Analog Voltage Output |