Analog Devices, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) ADSP-21584KBCZ-4A

Description
2XSHARC DUALDDR,HPCP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
ADSP-21584KBCZ-4A
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) ADSP-21584KBCZ-4A
2XSHARC DUALDDR,HPCP

2XSHARC DUALDDR,HPCP

Supplier's Site
Yishun, Singapore
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A
910971-ADSP-21584KBCZ-4A
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A 910971-ADSP-21584KBCZ-4A
Manufacturer: Analog Devices Inc. Win Source Part Number: 910971-ADSP-21584KBC Z-4A Series: SHARC® Operating Temperature Range: 0°C ~ 70°C (TA) Package: 349-LFBGA, CSPBGA Package: Tray Mounting: Surface Mount Family Name: ADSP-21584 Categories: Integrated Circuits (ICs) Case / Package: 349-CSPBGA (19x19) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910971-ADSP-21584KBCZ-4A
Series: SHARC®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 349-LFBGA, CSPBGA
Package: Tray
Mounting: Surface Mount
Family Name: ADSP-21584
Categories: Integrated Circuits (ICs)
Case / Package: 349-CSPBGA (19x19)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Supplier's Site Datasheet
DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
ADSP-21584KBCZ-4A
DSP (Digital Signal Processors) ADSP-21584KBCZ-4A
2XSHARC DUALDDR,HPCP

2XSHARC DUALDDR,HPCP

Supplier's Site Datasheet
Digital Signal Processor IC - ADSP21584KBCZ4A - Richardson RFPD
Geneva, IL, United States
Digital Signal Processor IC
ADSP21584KBCZ4A
Digital Signal Processor IC ADSP21584KBCZ4A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21584KBCZ-4A
Embedded - DSP (Digital Signal Processors) ADSP-21584KBCZ-4A
2XSHARC DUALDDR,HPCP

2XSHARC DUALDDR,HPCP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
ADSP-21584KBCZ-4A-ND
DSP (Digital Signal Processors) ADSP-21584KBCZ-4A-ND
2XSHARC DUALDDR,HPCP

2XSHARC DUALDDR,HPCP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd. Richardson RFPD Lingto Electronic Limited DigiKey
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number ADSP-21584KBCZ-4A 910971-ADSP-21584KBCZ-4A ADSP-21584KBCZ-4A ADSP21584KBCZ4A ADSP-21584KBCZ-4A ADSP-21584KBCZ-4A-ND
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21584KBCZ-4A DSP (Digital Signal Processors) Digital Signal Processor IC Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Clock Speed 450 MHz 450 MHz 450 MHz 450 MHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Interface Type CAN, EBI/EMI, Ethernet, DAI, I2C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG I²C; SPI; UART; USART; USB; CAN, EBI/EMI, Ethernet, DAI, I²C, MMC/SD/SDIO, SPI, SPORT, UART/USART, USB OTG I²C; SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - 5962-0153001QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
5 suppliers
 - ADSP-2111BS-80 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP100
View Details
5 suppliers
High-Performance, Low Cost 32-Bit Audio Processor - CS48540 - Cirrus Logic, Inc.
Specs
Data Bus 32-Bit
Package Type Other; LQFP
Pin Count 48
View Details
2 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details