Product Details
The ADP7142 is a CMOS, low dropout (LDO) linear regulator that operates from 2.7 V to 40 V and provides up to 200 mA of output current. This high input voltage LDO is ideal for the regulation of high performance analog and mixed signal circuits operating from 40 V down to 1.2 V rails. Using an advanced proprietary architecture, the device provides high power supply rejection, low noise, and achieves excellent line and load transient response with a small 2.2 μF ceramic output capacitor. The ADP7142 regulator output noise is 11 μV rms independent of the output voltage for the fixed options of 5 V or less.
The ADP7142 is available in 16 fixed output voltage options. The following voltages are available from stock: 1.2 V (adjustable), 1.8 V, 2.5 V, 3.3 V, and 5.0 V. Additional voltages available by special order are 1.5 V, 1.85 V, 2.0 V, 2.2 V, 2.75 V, 2.8 V, 2.85 V, 3.8 V, 4.2 V, and 4.6 V.
Each fixed output voltage can be adjusted above the initial set point with an external feedback divider. This allows the ADP7142 to provide an output voltage from 1.2 V to VIN − VDO with high PSRR and low noise.
User programmable soft start with an external capacitor is available in the LFCSP and SOIC packages.
The ADP7142 is available in a 6-lead, 2 mm × 2 mm LFCSP making it not only a very compact solution, but it also provides excellent thermal performance for applications requiring up to 200 mA of output current in a small, low profile footprint. The ADP7142 is also available in a 5-lead TSOT and an 8-lead SOIC.
Applications
Manufacturer: Analog Devices Inc.
Win Source Part Number: 846111-ADP7142ARDZ-R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: ADP7142
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADP7142ARDZ-R7DKR, ADP7142ARDZ-R7TR, ADP7142ARDZ-R7CT, ADP7142ARDZ-R7-ND
IC REG LIN POS ADJ 200MA 8SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-SOIC-EP
LDO Voltage Regulators CMOS LinearRegulator LDO 40V 200mA
IC REG LIN POS ADJ 200MA 8SOIC
IC REG LIN POS ADJ 200MA 8SOIC
The Analog Devices Low Dropout (LDO) Linear Regulators offer fast transient response, excellent line and load regulation, and they have a wide input voltage range.
Output Voltage = 1.2 - 39 V
Output Type = Adjustable
Package Type = SOIC
Maximum Output Current = 200mA
Mounting Type = Surface Mount
Minimum Input Voltage = 2.7 V
Maximum Input Voltage = 40 V
Pin Count = 8
Polarity = Positive
Number of Outputs = 1
The Analog Devices Low Dropout (LDO) Linear Regulators offer fast transient response, excellent line and load regulation, and they have a wide input voltage range.
Output Voltage = 1.2 - 39 V
Output Type = Adjustable
Package Type = SOIC
Maximum Output Current = 200mA
Mounting Type = Surface Mount
Minimum Input Voltage = 2.7 V
Maximum Input Voltage = 40 V
Pin Count = 8
Polarity = Positive
Number of Outputs = 1
Delivery on production packaging - Reel. This product is non-returnable.
Analog Devices, Inc. | Win Source Electronics | LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | ADP7142ARDZ-R7 | 846111-ADP7142ARDZ-R7 | ADP7142ARDZ-R7 | ADP7142ARDZ-R7CT-ND | ADP7142ARDZ-R7 | ADP7142ARDZ-R7 | ADP7142ARDZ-R7 | 9093458 |
Product Name | 40 V, 200 mA, Low Noise, CMOS LDO Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - ADP7142ARDZ-R7 | Integrated Circuits | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
Package Type | SOIC; Other; LFCSP | Other; Reel - TR | SOIC; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel庐 | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | SOIC; Other; SOIC | ||
Life Cycle Stage | Production | Active | ||||||
Output Voltage | 1.8 to 5 volts | 1.2 volts | 1.2 to 39.58 volts | 1.2 volts | 1.2 to 39 volts | |||
IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
VIN | 2.7 to 40 volts | 40 volts | 40 volts |