Manufacturer: Analog Devices Inc.
Win Source Part Number: 768004-ADP1754ACPZ-1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WQFN Exposed Pad, CSP
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 1.2A
Family Name: ADP1754
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA ~ 1.4mA
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 16-LFCSP-WQ (4x4)
Voltage Input MAX: 3.6V
Voltage Dropout (Maximum): 0.2V @ 1.2A
Alternative Parts (Cross-Reference): G9086-18TU3U; LD3980PM18R; TPS75118QPWPREP;
Introduction Date: April 14, 2009
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators 1.2A LDO Fix 1.8Vout
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 16-LFCSP (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 16-LFCSP (4x4)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 16-LFCSP (4x4)
IC REG LINEAR 1.8V 1.2A 16LFCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 16-LFCSP (4x4)
IC REG LINEAR 1.8V 1.2A 16LFCSP
ADP1754 - 1.2 A, Low VIN, Low Dropout Linear Regulator
Win Source Electronics | VAST STOCK CO., LIMITED | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | 768004-ADP1754ACPZ-1.8-R7 | ADP1754ACPZ-1.8-R7 | ADP1754ACPZ-1.8-R7TR-ND | ADP1754ACPZ-1.8-R7 | ADP1754ACPZ-1.8-R7 | ADP1754ACPZ-1.8-R7 | ADP1754ACPZ-1.8-R7 |
Product Name | PMIC - PMIC - Voltage Regulators - Linear - ADP1754ACPZ-1.8-R7 | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
Regulator Type | Low Dropout | Standard | |||||
Output Polarity | Positive | Positive | |||||
Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
Package Type | Other; 16-WQFN Exposed Pad, CSP | Other; 16-WQFN Exposed Pad, CSP | Other; 16-WQFN Exposed Pad, CSP | Other; LFCSP16 | |||
Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable, Power Good, Soft Start | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good, Soft Start |