Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
IC REG LINEAR 2.65V 150MA TSOT5
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1141149-ADP150AUJZ-2
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Family Name: ADP150A
Output Voltage: 2.65V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 22μA ~ 320μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.analog.com
Manufacturer Package: TSOT-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.16V @ 150mA
Alternative Parts (Cross-Reference): BU26UB3WG-TR; BU26TD3WG-TR; TC1014-2.6VCTG;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG LINEAR 2.65V 150MA TSOT5
Quarktwin Technology Ltd. | DigiKey | Lingto Electronic Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | ADP150AUJZ-2.65-R7 | ADP150AUJZ-2.65-R7CT-ND | ADP150AUJZ-2.65-R7 | 1141149-ADP150AUJZ-2.65-R7 | ADP150AUJZ-2.65-R7 |
Product Name | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - ADP150AUJZ-2.65-R7 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
Life Cycle Stage | Active | ||||
Output Voltage | 2.65 to ? volts | 2.65 volts | 2.65 volts | 2.65 volts | |
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |