Product Details
The ADM3202/ADM3222/ADM1
The ADM3202/ADM3222/ADM1
The ADM3222/ADM1385 contain additional enable and shutdown circuitry. The EN input may be used to three-state the receiver outputs. The SD input is used to power down the charge pump and transmitter outputs reducing the quiescent current to less than 1 µA. The receivers remain enabled during shutdown unless disabled using EN.
The ADM3202 is available in a 16-lead DIP, narrow and wide SO as well as a space saving TSSOP package. The ADM3222 is available in 18 lead DIP , SO and in 20 lead SSOP and TSSOP. The ADM1385 is available in a 20 lead SSOP package and is pin compatible with the LTC1385 CG.
RS-232 Interface IC High-Speed 2-CH
Low Power, 3.3V, RS-232 Line Driver/Receiver
Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Rochester Electronics | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
Product Number | ADM1385ARSZ-REEL7 | ADM1385ARSZ-REEL7 | ADM1385ARSZ-REEL7 | 60AK5079 |
Product Name | High-Speed, 2-Channel RS232/V.28 Interface Devices | RS-232 Interface IC | Device Type Analog Devices | |
Technology | RS232 | RS232 | ||
Features | RoHS | RoHS | RoHS | |
Supply Voltage | 3V; 3.6V | 3.3V | Other; 3V | |
Data Rate | 460 kbps | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |