Product Details
The ADL5530 is a broadband, fixed-gain, linear amplifier that operates at frequencies up to 1000 MHz. The device can be used in a wide variety of wired and wireless devices, including cellular, broadband, CATV, and LMDS/MMDS applications.
The ADL5530 provides a gain of 16.5 dB, which is stable over frequency, temperature, power supply, and from device to device. It achieves an OIP3 of 37 dBm with an output compression point of 21.8 dB and a noise figure of 3 dB.
This amplifier is single-ended and internally matched to 50 Ω with an input return loss of 11 dB. Only input/output ac-coupling capacitors, a power supply decoupling capacitor, and an external inductor are required for operation.
The ADL5530 operates with supply voltages of 3 V or 5 V with a supply current of 110 mA.
The ADL5530 is fabricated on a GaAs pHEMPT process. The device is packaged in a 3 mm × 2 mm LFCSP that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C. A fully populated evaluation board is also available.
Applications
IC AMP CELLULAR 0HZ-1GHZ 8LFCSP
DC to 1000 MHz IF Gain Block. The ADL5530 is a broadband, fixed-gain, linear amplifier that operates at frequencies up to 1000 MHz. The device can be used in a wide variety of wired and wireless devices, including cellular, broadband, CATV, and LMDS/MMDS applications. The ADL5530 provides a gain of 16.5 dB, which is stable over frequency, temperature, power supply, and from device to device. It achieves an OIP3 of 37 dBm with an output compression point of 21.8 dB and a noise figure of 3 dB.
This amplifier is single-ended and internally matched to 50 Ω with an input return loss of 11 dB. Only input/output ac-coupling capacitors, a power supply decoupling capacitor, and an external inductor are required for operation. The ADL5530 operates with supply voltages of 3 V or 5 V with a supply current of 110 mA. The ADL5530 is fabricated on a GaAs pHEMPT process. The device is packaged in a 3 mm × 2 mm LFCSP that uses an exposed paddle for excellent thermal impedance. It operates from −40°C to +85°C.
Manufacturer: Analog Devices Inc.
Win Source Part Number: 008928-ADL5530ACPZ-R
Packaging: Reel - TR
Test Frequency: 900MHz
Frequency: 0Hz to 1GHz
Gain: 13dB to 16dB
Noise Figure: 2.7dB to 3.5dB
P1dB: 21.4dBm (138mW)
RF Type: Cellular, CDMA2000, W-CDMA, GSM
Categories: RF/IF and RFID
Status: Active
Case / Package: 8-LFCSP-VD (3x2)
Supply Voltage - Operating: 3 V to 5 V
Operating Supply Current: 110mA to 135mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 0Hz ~ 1GHz 8-LFCSP-VD (3x2)
RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 0Hz ~ 1GHz 8-LFCSP-VD (3x2)
RF Amplifier IC Cellular, CDMA2000, W-CDMA, GSM 0Hz ~ 1GHz 8-LFCSP-VD (3x2)
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers | RF Amplifiers |
Product Number | ADL5530ACPZ-R7 | ADL5530ACPZ-R7 | ADL5530ACPZ-R7 | 008928-ADL5530ACPZ-R7 | 505-ADL5530ACPZ-R7TR-ND |
Product Name | DC to 1000 MHz IF Gain Block | RF and Wireless - RF Amplifiers | Gain Block | RF Amplifiers - ADL5530ACPZ-R7 | RF Amplifiers |
Amplifier Type | Gain Block Amplifier | Low Noise Amplifier; Power Amplifier | |||
RoHS Compliant | RoHS | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | ||||
Frequency Range | 10 to 1000 MHz | 0.0 to 1000 MHz | 10 to 1000 MHz | 0.0 to 1000 MHz | 0.0 to 1000 MHz |
Minimum Gain | 16.8 dB | ? to 13 dB | 13 to 16 dB | 13 dB |