4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 109372-ADG812YRUZ
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 90MHz
Charge Injection: 30pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 650 mOhm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 25ns, 5ns
Channel Capacitance(CS off, CD off): 30pF, 35pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 96
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Quad SPST
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Quad SPST
Package Type = TSSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V
Switch Type = Analogue
Pin Count = 16
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
ADG812YRG analogue switch, TSSOP16 - Interface ICs - Multiplexer Switch ICs
DigiKey | Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | ADG812YRUZ-ND | ADG812YRUZ | 109372-ADG812YRUZ | ADG812YRUZ | 5385952 |
Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG812YRUZ | Analog Switches, Multiplexers, Demultiplexers | |
Switch Type | SPST; 1:1 | ||||
Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 3 volts | ||
Ron | 0.6500 ohms | 0.0400 ohms | 0.6500 ohms | ||
tON | 25 ns |