Manufacturer: Analog Devices Inc.
Win Source Part Number: 1014419-ADG801BRTZ-5
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 12MHz
Charge Injection: 50pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 300 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 45ns, 15ns
Channel Capacitance(CS off, CD off): 180pF, 180pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 300mOhm SOT-23-6
1 Circuit IC Switch 1:1 300mOhm SOT-23-6
1 Circuit IC Switch 1:1 300mOhm SOT-23-6
IC SWITCH SPST SOT23-6
1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Reel. This product is non-returnable.
Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
IC SWITCH SPST SOT23-6
IC SWITCH SPST SOT23-6
Win Source Electronics | DigiKey | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 1014419-ADG801BRTZ-500RL7 | 505-ADG801BRTZ-500RL7CT-ND | ADG801BRTZ-500RL7 | ADG801BRTZ-500RL7 | 7592818P | ADG801BRTZ-500RL7 | ADG801BRTZ-500RL7 |
Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG801BRTZ-500RL7 | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | |
Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
Features | Single-Supply | ||||||
Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | 1.8 to 5.5 volts | ||
Bandwidth | 12 MHz | 12 MHz | 12 MHz | 12 MHz | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |