IC SWITCH SPST 8MSOP
IC SWITCH SPST 8MSOP
1 Circuit IC Switch 1:1 3Ohm 8-MSOP
Analog Switch Single SPST 8-Pin MSOP
1 Circuit IC Switch 1:1 3Ohm 8-MSOP
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single SPST
Package Type = MSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue
Pin Count = 8
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single SPST
Package Type = MSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue
Pin Count = 8
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Analog Switch Single SPST 8-Pin MSOP - Interface ICs - Multiplexer Switch ICs
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | ADG701LBRMZ | ADG701LBRMZ | ADG701LBRMZ-ND | 84-ADG701LBRMZ | ADG701LBRMZ | 7097767P |
Product Name | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Switch Single SPST 8-Pin MSOP | Analog Switches, Multiplexers, Demultiplexers | |
Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
Supply Voltage (VS) | 1.8 to 5 volts | 1.8 to 5 volts | 3 volts | 3 to 5 volts | ||
Ron | 3 ohms | 3 ohms | 3 ohms | |||
tON | 12 ns | 12 ns | ||||
tOFF | 8 ns | 8 ns |