Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Reel. This product is non-returnable.
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
ADG701BRTZ - Interface ICs - Multiplexer Switch ICs
RS Components, Ltd. | |
---|---|
Product Category | IC Analog Multiplexers |
Product Number | 5384707P |
Supply Voltage (VS) | 3 to 5 volts |