Product Details
The ADG1206 and ADG1207 are monolithic i CMOS® analog multiplexers comprising sixteen single channels and eight differential channels, respectively. The ADG1206 switches one of sixteen inputs to a common output, as determined by the 4-bit binary address lines A0, A1, A2, and A3. The ADG1207 switches one of eight differential inputs to a common differential output, as determined by the 3-bit binary address lines A0, A1, and A2. An EN input on both devices is used to enable or disable the device. When disabled, all channels are switched off. When on, each channel conducts equally well in both directions and has an input signal range that extends to the supplies.
The industrial CMOS ( i CMOS) modular manufacturing process combines high voltage complementary metal-oxide semiconductor (CMOS) and bipolar technologies. It enables the development of a wide range of high performance analog ICs capable of 33 V operation in a footprint that no other generation of high voltage devices has been able to achieve. Unlike analog ICs using conventional CMOS processes, i CMOS components can tolerate high supply voltages while providing increased performance, dramatically lower power consumption, and reduced package size.
The ultralow capacitance and exceptionally low charge injection of these multiplexers make them ideal solutions for data acquisition and sample-and-hold applications, where low glitch and fast settling are required. There is minimum charge injection over the entire signal range of the device. i CMOS construction also ensures ultralow power dissipation, making the devices ideally suited for portable and battery-powered instruments.
Applications
2 Circuit IC Switch 8:1 200Ohm 28-TSSOP
IC MULTIPLEXER DUAL 8X1 28TSSOP
Analog MUX Dual 8:1 28-Pin TSSOP - Interface ICs - Multiplexer Switch ICs
Analog MUX Dual 8:1 28-Pin TSSOP - Interface ICs - Multiplexer Switch ICs
Delivery on production packaging - Tube. This product is non-returnable.
Analog MUX Dual 8:1 28-Pin TSSOP - Interface ICs - Multiplexer Switch ICs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1140082-ADG1207YRUZ
Packaging: Tube
-3db Bandwidth: 490MHz
Charge Injection: 0.5pC
Crosstalk: -85dB at 1MHz
Channel-to-Channel Matching (ΔRon): 3.5Ohm
Channel Capacitance (CS(off), CD(off)): 2pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 28-TSSOP
On-State Resistance (Maximum): 200Ohm
Switch Time (Ton, Toff) (Maximum): 95ns, 100ns
Current - Leakage (IS(off)) (Maximum): 200pA
Alternative Parts (Cross-Reference): ADG1207YRUZ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: ADG1207
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 5V ~ 16.5V
Supply Voltage , Dual (V±): ±5V ~ 16.5V
2 Circuit IC Switch 8:1 200Ohm 28-TSSOP
ANALOG MULTIPLEXERS/DEMULTI
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | ADG1207YRUZ | ADG1207YRUZ | ADG1207YRUZ | 7097571 | 1140082-ADG1207YRUZ | 505-ADG1207YRUZ-ND | 60AK4685 |
Product Name | Low Capacitance, 8-Channel, ±15 V/+12 V iCMOS Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Hard To Find - ADG1207YRUZ | Analog Switches, Multiplexers, Demultiplexers | Analog Multiplexers/demultiplexers Rohs Compliant Analog Devices | |
Configuration | 8x1 | 8x1 | 8x1 | 8x1 | |||
Standards and Certifications | RoHS | RoHS | RoHS | ||||
Supply Voltage (VS) | 5 to 16.5 volts | -15 to 15 volts | 5 to 16.5 volts | 5 to 16.5 volts | |||
Ron | 120 ohms | 200 ohms | 3.5 ohms | 200 ohms | |||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |