Product Details
The ADF4360-6 is a fully integrated integer-N synthesizer and voltage-controlled oscillator (VCO). The ADF4360-6 is designed for a center frequency of 1150 MHz. In addition, a divide-by-2 option is available, whereby the user receives an RF output of between 525 MHz and 625 MHz.
Control of all the on-chip registers is through a simple 3-wire interface. The device operates with a power supply ranging from 3.0 V to 3.6 V and can be powered down when not in use.
Applications
IC SYNTHESIZER VCO 24LFCSP
Fanout Distribution, Integer N Synthesizer (RF) IC 1.25GHz 1 24-WFQFN Exposed Pad, CSP
IC FANOUT DIST 24LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1140061-ADF4360-6BCP
Packaging: Tray
Type: Fanout Distribution, Integer N Synthesizer (RF)
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad, CSP
Frequency - Max: 1.25GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, TTL
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: ADF4360
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.analog.com
RoHS State: Request Verification
Manufacturer Package: 24-LFCSP-WQ (4x4)
Alternative Parts (Cross-Reference): ADF4360-6BCPRL7; ADF4360-6BCPRL; ADF4360-6BCP;
Introduction Date: March 05, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
PHASE LOCK LOOP ROHS COMPLIANT: YES
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Signal Generators | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Phase-locked Loops (PLL) |
Product Number | ADF4360-6BCPZ | ADF4360-6BCPZ | ADF4360-6BCPZ-ND | ADF4360-6BCPZ | 1140061-ADF4360-6BCPZ | 49AK8322 |
Product Name | Integrated Integer-N Synthesizer and VCO - Output Frequency 1050 to 1250 | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPZ | Phase Lock Loop Rohs Compliant Analog Devices |
Package Type | LFCSP | Surface Mount; Surface Mount | Surface Mount; 24-WFQFN Exposed Pad, CSP | Surface Mount | ||
Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
Frequency | 1050 to 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | 1250 MHz | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |