SiTime Corporation 10 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92110

Description
The SiT92110 is a 10-output, low-jitter fanout clock buffer. It is ideal for low jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 10 LVCMOS output drivers. The SiT92110 operates from a 3.3 V/2.5 V/1.8 V core supply and 3.3 V/2.5 V/1.8 V/1.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote
Description
The SiT92110 is a 10-output, low-jitter fanout clock buffer. It is ideal for low jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 10 LVCMOS output drivers. The SiT92110 operates from a 3.3 V/2.5 V/1.8 V core supply and 3.3 V/2.5 V/1.8 V/1.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer - SiT92110 - SiTime Corporation
Santa Clara, CA, United States
10 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
SiT92110
10 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer SiT92110
The SiT92110 is a 10-output, low-jitter fanout clock buffer. It is ideal for low jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines. The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 10 LVCMOS output drivers. The SiT92110 operates from a 3.3 V/2.5 V/1.8 V core supply and 3.3 V/2.5 V/1.8 V/1.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.

The SiT92110 is a 10-output, low-jitter fanout clock buffer. It is ideal for low jitter, high-frequency clock/data distribution. The low impedance LVCMOS outputs are designed to drive 50 Ω series or parallel terminated transmission lines.

The buffer can use a clock input from primary or secondary clock sources, either single ended or fully differential. The selected clock is distributed to 10 LVCMOS output drivers.

The SiT92110 operates from a 3.3 V/2.5 V/1.8 V core supply and 3.3 V/2.5 V/1.8 V/1.5 V output supply. The core supply and output supply are independent of each other and no supply sequencing is required.

Buy Now

Technical Specifications

  SiTime Corporation
Product Category IC Clocks
Product Number SiT92110
Product Name 10 LVCMOS Output, Ultra-Low-Jitter, Fanout Clock Buffer
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - 1473-SIT92184AA-XTR-ND - DigiKey
Specs
Device Type Clock Driver; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; 8-WFDFN
View Details
 - SIT9365AC-1B2-25E156.250000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface ECL; PECL; LVPECL
Features / Standards RoHS
View Details
 - SIT1602BI-13-18S-50.000000G - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details
 - SIT8008BI-23-18E-33.333333E - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Features / Standards RoHS
View Details