Product Details
The ADF4150HV is a 3.0 GHz, fractional-N or integer-N frequency synthesizer with an integrated high voltage charge pump. The synthesizer can be used to drive external wideband VCOs directly, eliminating the need for operational amplifiers to achieve higher tuning voltages. This simplifies design and reduces cost while improving phase noise, in contrast to active filter topologies, which tend to degrade phase noise compared to passive filter topologies.
The VCO frequency can be divided by 1, 2, 4, 8, or 16 to allow the user to generate RF output frequencies as low as 31.25 MHz. For applications that require isolation, the RF output stage can be muted. The mute function is both pin- and software-controllabl
A simple 3-wire interface controls all on-chip registers. The charge pump operates from a power supply ranging from 6 V to 30 V, whereas the rest of the device operates from 3.0 V to 3.6 V. The ADF4150HV can be powered down when not in use.
Applications
IC FRACTION-N FREQ SYNTH 32LFCSP
High Voltage, Fractional-N/ Integer-N PLL Synthesizer
Manufacturer: Analog Devices Inc.
Win Source Part Number: 910287-ADF4150HVBCPZ
Operating Temperature Range: -40°C ~ 85°C
Features: IC 3GHz 32-VFQFN Exposed Pad, CSP
Package: 32-VFQFN Exposed Pad, CSP
Package: Tray
Mounting: Surface Mount
Family Name: ADF4150
Categories: Integrated Circuits (ICs)
Case / Package: 32-LFCSP-VQ (5x5)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC 3GHz 1 32-VFQFN Exposed Pad, CSP
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | IC Signal Generators | IC Clocks | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks |
Product Number | ADF4150HVBCPZ | ADF4150HVBCPZ | ADF4150HVBCPZ | 910287-ADF4150HVBCPZ | ADF4150HVBCPZ-ND |
Product Name | High Voltage, Fractional-N / Integer-N PLL Synthesizer | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Phase-Lock-Loop (PLL) | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ | Clock Generators, PLLs, Frequency Synthesizers |
Package Type | LFCSP | LFCSP | Surface Mount; 32-LFCSP-VQ (5x5) | Surface Mount; 32-WFQFN Exposed Pad, CSP | |
Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | |
Frequency | 10 to 3000 MHz | 3000 MHz | 10 to 300 MHz | 3000 MHz | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |