Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BLK+PROCW/128KB L2 SRAM&DDR
BLK+PROCW/128KB L2 SRAM&DDR
BLK+PROCW/128KB L2 SRAM&DDR
BLK+PROCW/128KB L2 SRAM&DDR
Richardson RFPD | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
Product Number | ADBF701WCBCZ211 | ADBF701WCBCZ211-ND | ADBF701WCBCZ211 | ADBF701WCBCZ211 | ADBF701WCBCZ211 |
Product Name | Digital Signal Processor IC | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Supply Voltage | 1.8V; 3.3V; 1.10V | ||||
Package Type | PBGA; Other; 184-LFBGA, CSPBGA | BGA; PBGA; Other; 184-LFBGA, CSPBGA | |||
Pin Count | 184 |