Qorvo’s QPA2933 is a packaged, high-power S-band amplifier fabricated on Qorvo’s production 0.25 um GaN on SiC process (QGaN25). Covering 2.9 - 3.3 GHz, the QPA2933 provides 48.8 dBm of saturated output power and 28 dB of large-signal gain while achieving 62% power-added efficiency.
The QPA2933 is packaged in a 7 mm x 7 mm 48-pin plastic overmolded package. It can support a variety of operating conditions to best support system requirements. With good thermal properties, it can support a range of bias voltages.
The QPA2933 MMIC has DC blocking capacitors on both RF ports, which are matched to 50 ohms, and the input port is shorted to ground. The QPA2933 is ideal for military and commercial radar systems.
Lead-free and RoHS compliant.
RF Amplifier 2.9-3.3GHz 60W GaN PA OVM Product overview: QPA2933 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3GHz, 60W. Search-friendly keywords include Rf Amplifier, RF Amplifiers, electronic component, datasheet, replacement part, 3.3GHz, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 860-QPA2933 can be used for catalog matching and distributor lookup.
| Qorvo | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers |
| Product Number | QPA2933 | 860-QPA2933 |
| Product Name | 2.9 - 3.3 GHz 60 Watt GaN Power Amplifier | 3.3GHz 60W Rf Amplifier |
| Standards and Certifications | RoHS | |
| Open-Loop Gain (AVOL) | 21.8 dB | |
| Supply Voltage (VS) | 28 volts |