The LM119QML is a high-speed dual comparator fabricated on a single monolithic chip, designed for operation from a single 5V supply up to ±15V with an 80ns typical response time. It is available in a TO-100 package with 10 pins, operating over an ambient temperature range of -55°C to 125°C. The device features two independent comparators, a maximum input current of 1μA across temperature, and an output stage capable of sourcing up to 25mA. It is radiation-ensured with a high dose rate of 100krad(Si) and is ELDRS-free at 100krad(Si). Thermal resistance for the TO-100 package is 162°C/W in still air and 88°C/W with 500LF/min airflow. The case is connected to pin 5 (V-).
High Speed Dual Comparator 10-TO-100 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 5962R9679802VIA |
| Product Name | LM119QML-SP High Speed Dual Comparator |
| Supply Voltage (VS) | 5 to 36 volts |