A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 200Msps
Resolution = 12 bit
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Dimensions = 14 x 14 x 1.4mm
Height = 1.4mm
Length = 14mm
Maximum Operating Temperature = +85 °C
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 200Msps
Resolution = 12 bit
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Dimensions = 14 x 14 x 1.4mm
Height = 1.4mm
Length = 14mm
Maximum Operating Temperature = +85 °C
Delivery on production packaging - Punnet. This product is non-returnable.
A Direct Digital Synthesizer (DDS) is versatile device are used for the creation of arbitrary analogue waveforms from a fixed-frequency reference clock. They can be used in many application areas such as signal generation, communication systems, function generators and sound synthesizers.
Category = Digital Synthesizer
Conversion Rate = 200Msps
Resolution = 12 bit
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 80
Dimensions = 14 x 14 x 1.4mm
Height = 1.4mm
Length = 14mm
Maximum Operating Temperature = +85 °C
RS Components, Ltd. | |
---|---|
Product Category | Frequency Synthesizers |
Product Number | 9126489 |
Synthesizer Type | Direct Synthesis |