Product Details
The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port).
The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.
Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (−40°C to +85°C). This product is protected under U.S. and international patents.
APPLICATIONS
PRODUCT HIGHLIGHTS
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 56-LFCSP-VQ (8x8)
IC ADC 8BIT PIPELINED 56LFCSP
The AD9484 is an 8-bit, monolithic, sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltage reference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9484 is available in a 56-lead LFCSP, and is specified over the industrial temperature range (-40°C to +85°C). This product is protected under U.S. and international patents.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 500Msps
Architecture = Pipelined
Typical Single Supply Voltage = 1.75 - 1.9 V
Package Type = LFCSP
Pin Count = 56
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 500Msps
Architecture = Pipelined
Typical Single Supply Voltage = 1.75 - 1.9 V
Package Type = LFCSP
Pin Count = 56
Delivery on production packaging - Punnet. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Serial (SPI)
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 500Msps
Architecture = Pipelined
Typical Single Supply Voltage = 1.75 - 1.9 V
Package Type = LFCSP
Pin Count = 56
IC ADC 8BIT PIPELINED 56LFCSP
Win Source Part Number: 1212292-AD9484BCPZ-5
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Number of Bits: 8
Sampling Rate (Per Second): 500M
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 1.75V ~ 1.9V
Voltage - Supply, Digital: 1.75V ~ 1.9V
Package / Case: 56-VFQFN Exposed Pad, CSP
Supplier Device Package: 56-LFCSP-VQ (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): AD9484BCPZ500;
ECCN: 3A991C1
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: AD9484BCPZ500,-2735-
Base Product Number: AD9484
Analog Devices, Inc. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | Lingto Electronic Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9484BCPZ-500 | AD9484BCPZ-500 | AD9484BCPZ-500 | AD9484BCPZ-500 | 8049848 | AD9484BCPZ-500 | 1212292-AD9484BCPZ-500 |
Product Name | 8-Bit, 500 MSPS, 1.8 V Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Parallel; LVDS | Serial; SPI | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | |||
Package Type | LFCSP | 56-VFQFN Exposed Pad, CSP | 56-VFQFN Exposed Pad, CSP | CSP | LFCSP | ||
Pins | 56 | 56 | |||||
Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
Dissipation | 670 milliwatts |