Product Details
The AD9481 is an 8-bit, monolithic analog-to-digital converter (ADC) optimized for high speed and low power consumption. Small in size and easy to use, the product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range.
To minimize system cost and power dissipation, the AD9481 includes an internal reference and track-and-hold circuit. The user only provides a 3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications.
The digital outputs are TTL/CMOS-compatible with an option of twos complement or binary output format. The output data bits are provided in an interleaved fashion along with output clocks that simplifies data capture.
The AD9481 is available in a Pb-free, 44-lead, surface-mount package (TQFP-44) specified over the industrial temperature range (−40°C to +85°C).
Product Highlights
Applications
IC ADC 8BIT PIPELINED 44TQFP
ADC, Proprietary Method, 8-Bit, 1 Channel, Parallel, 8 Bits Access, PQFP44
IC ADC 8BIT PIPELINED 44TQFP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 085435-AD9481BSUZ-25
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-TQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 250M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
The AD9481 is an 8-bit, monolithic analog-to-digital converter (ADC) optimized for high speed and low power consumption. Small in size and easy to use, the product operates at a 250 MSPS conversion rate, with excellent linearity and dynamic performance over its full operating range. To minimize system cost and power dissipation, the AD9481 includes an internal reference and track-and-hold circuit. The user only provides a 3.3 V power supply and a differential encode clock. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS-compatible with an option of twos complement or binary output format. The output data bits are provided in an interleaved fashion along with output clocks that simplifies data capture. The AD9481 is available in a Pb-free, 44-lead, surface-mount package (TQFP-44) specified over the industrial temperature range (-40°C to +85°C).
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 250Msps
Architecture = Pipelined
Typical Single Supply Voltage = 3.3 V
Package Type = TQFP
Pin Count = 44
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8-bit
Number of ADCs = 1
Digital Interface Type = Parallel
Number of Input Channels = 1
Mounting Type = Surface Mount
Sampling Rate = 250Msps
Architecture = Pipelined
Typical Single Supply Voltage = 3.3 V
Package Type = TQFP
Pin Count = 44
Delivery on production packaging - Punnet. This product is non-returnable.
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Resolution = 8 bit
Number of ADCs = 1
Digital Interface Type = Parallel
Mounting Type = Surface Mount
Number of Input Channels = 1
Sampling Rate = 250Msps
Architecture = Pipelined
Typical Single Supply Voltage = 3.3 V
Package Type = TQFP
Pin Count = 44
IC ADC 8BIT PIPELINED 44TQFP
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 44-TQFP (10x10)
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Rochester Electronics | Lingto Electronic Limited | Win Source Electronics | Richardson RFPD | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9481BSUZ-250 | AD9481BSUZ-250 | AD9481BSUZ-250 | AD9481BSUZ-250 | 085435-AD9481BSUZ-250 | AD9481BSUZ-250 | 7590134 | AD9481BSUZ-250 | AD9481BSUZ-250 |
Product Name | 8-Bit, 250 MSPS, 3.3 V A/D Converter | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9481BSUZ-250 | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | |||
Package Type | TQFP | QFP; Tray | QFP; TQFP; TQFP44 | QFP; TQFP; 44-TQFP (10x10) | QFP | TQFP; TQFP | 44-TQFP | QFP; TQFP; 44-TQFP | |
Pins | 44 | 44 | |||||||
Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||||
Dissipation | 619 milliwatts |